Amphenol Communications Solutions Connector, Plug, 14 Position, 2 Row; Product Range Amphenol Communications Solutions 65239-007LF

Description
CONNECTOR, PLUG, 14 POSITION, 2 ROW; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 14 POSITION, 2 ROW; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 14 Position, 2 Row; Product Range Amphenol Communications Solutions - 62K6528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14 Position, 2 Row; Product Range Amphenol Communications Solutions
62K6528
Connector, Plug, 14 Position, 2 Row; Product Range Amphenol Communications Solutions 62K6528
CONNECTOR, PLUG, 14 POSITION, 2 ROW; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 14 POSITION, 2 ROW; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6528
Product Name Connector, Plug, 14 Position, 2 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details