Amphenol Communications Solutions Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65239-006LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6527 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6527
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6527
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6527
Product Name Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details