Amphenol Communications Solutions Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 65239-004LF

Description
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions - 52Y8185 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
52Y8185
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 52Y8185
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6525 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6525
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6525
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52Y8185
Product Name Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details