Amphenol Communications Solutions Connector, Receptacle, 2.54Mm, 6Way; Pitch Spacing Amphenol Communications Solutions 65239-003LF

Description
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DUBOX 65239 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DUBOX 65239 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2.54Mm, 6Way; Pitch Spacing Amphenol Communications Solutions - 99Y9896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2.54Mm, 6Way; Pitch Spacing Amphenol Communications Solutions
99Y9896
Connector, Receptacle, 2.54Mm, 6Way; Pitch Spacing Amphenol Communications Solutions 99Y9896
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DUBOX 65239 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2.54MM, 6WAY; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DUBOX 65239 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6524 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6524
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6524
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:FCI Dubox 65239; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:FCI Dubox 65239 Series Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99Y9896
Product Name Connector, Receptacle, 2.54Mm, 6Way; Pitch Spacing Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details