Amphenol Communications Solutions Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65239-002LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 62K6523 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions
62K6523
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions 62K6523
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI 65239 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site
Rcpt Housing, 4Pos, Polyester, Blue; Product Range Amphenol Communications Solutions - 61AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Polyester, Blue; Product Range Amphenol Communications Solutions
61AC9076
Rcpt Housing, 4Pos, Polyester, Blue; Product Range Amphenol Communications Solutions 61AC9076
RCPT HOUSING, 4POS, POLYESTER, BLUE; Product Range:DUBOX 65239 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Amphenol DUBOX Series Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 4POS, POLYESTER, BLUE; Product Range:DUBOX 65239 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Amphenol DUBOX Series Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6523
Product Name Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details