Amphenol Communications Solutions Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 65043-035LF

Description
Wire-To-Board Connector, Mini-PV 65043 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Mini-PV 65043 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions - 99K0182 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
99K0182
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 99K0182
Wire-To-Board Connector, Mini-PV 65043 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Mini-PV 65043 Series, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6258 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6258
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6258
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K0182
Product Name Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 2, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details