Amphenol Communications Solutions Connector Housing, Rcpt, 18Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65043-028LF

Description
CONNECTOR HOUSING, RCPT, 18POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 18POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 18Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 72K2784 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 18Pos, 2.54Mm; Product Range Amphenol Communications Solutions
72K2784
Connector Housing, Rcpt, 18Pos, 2.54Mm; Product Range Amphenol Communications Solutions 72K2784
CONNECTOR HOUSING, RCPT, 18POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 18POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K2784
Product Name Connector Housing, Rcpt, 18Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details