Amphenol Communications Solutions Connector Housing, Rcpt, 22Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65043-026LF

Description
CONNECTOR HOUSING, RCPT, 22POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 22POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 22Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 72K2783 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 22Pos, 2.54Mm; Product Range Amphenol Communications Solutions
72K2783
Connector Housing, Rcpt, 22Pos, 2.54Mm; Product Range Amphenol Communications Solutions 72K2783
CONNECTOR HOUSING, RCPT, 22POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 22POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:22Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K2783
Product Name Connector Housing, Rcpt, 22Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details