Amphenol Communications Solutions Connector Housing, Rcpt, 36Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65043-019LF

Description
CONNECTOR HOUSING, RCPT, 36POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 36POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 36Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 75K3046 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 36Pos, 2.54Mm; Product Range Amphenol Communications Solutions
75K3046
Connector Housing, Rcpt, 36Pos, 2.54Mm; Product Range Amphenol Communications Solutions 75K3046
CONNECTOR HOUSING, RCPT, 36POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 36POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:36Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75K3046
Product Name Connector Housing, Rcpt, 36Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details