Amphenol Communications Solutions Connector Housing, Rcpt, 54Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65043-010LF

Description
CONNECTOR HOUSING, RCPT, 54POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 54POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 54Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 72K2778 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 54Pos, 2.54Mm; Product Range Amphenol Communications Solutions
72K2778
Connector Housing, Rcpt, 54Pos, 2.54Mm; Product Range Amphenol Communications Solutions 72K2778
CONNECTOR HOUSING, RCPT, 54POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:54Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 54POS, 2.54MM; Product Range:Mini-PV 65043 Series; Gender:Receptacle; No. of Positions:54Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K2778
Product Name Connector Housing, Rcpt, 54Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details