Amphenol Communications Solutions Wire-Board Connector Receptacle 64 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65043-005LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:64Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; No. of Contacts:64Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:64Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; No. of Contacts:64Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6248 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6248
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6248
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:64Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; No. of Contacts:64Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:64Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; No. of Contacts:64Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6248
Product Name Wire-Board Connector Receptacle 64 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details