Amphenol Communications Solutions Connector Housing, Rcpt, 1Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-036LF

Description
CONNECTOR HOUSING, RCPT, 1POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 1POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 45Y9780 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos, 2.54Mm; Product Range Amphenol Communications Solutions
45Y9780
Connector Housing, Rcpt, 1Pos, 2.54Mm; Product Range Amphenol Communications Solutions 45Y9780
CONNECTOR HOUSING, RCPT, 1POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y9780
Product Name Connector Housing, Rcpt, 1Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details