Amphenol Communications Solutions Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Amphenol Communications Solutions 65039-035ELF

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Amphenol Communications Solutions - 17M4031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Amphenol Communications Solutions
17M4031
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Amphenol Communications Solutions 17M4031
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17M4031
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details