Amphenol Communications Solutions Wire To Board, Receptacle, 3 Position, 2Row; Product Range Amphenol Communications Solutions 65039-034LF

Description
WIRE TO BOARD, RECEPTACLE, 3 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 3 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 3 Position, 2Row; Product Range Amphenol Communications Solutions - 99K0174 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 3 Position, 2Row; Product Range Amphenol Communications Solutions
99K0174
Wire To Board, Receptacle, 3 Position, 2Row; Product Range Amphenol Communications Solutions 99K0174
WIRE TO BOARD, RECEPTACLE, 3 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 3 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K0174
Product Name Wire To Board, Receptacle, 3 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details