Amphenol Communications Solutions Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-034ELF

Description
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:Basics Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Basics Mini-PV Series Housing Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:Basics Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Basics Mini-PV Series Housing Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 17M4030 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amphenol Communications Solutions
17M4030
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amphenol Communications Solutions 17M4030
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:Basics Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Basics Mini-PV Series Housing Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:Basics Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Basics Mini-PV Series Housing Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17M4030
Product Name Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details