The Wire-To-Board Connector, Mini-PV 65039 Series, Crimp, Receptacle is designed for high reliability and durability in various applications. It features a unique dual-metal receptacle terminal that maintains contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable crimp termination. The connector supports a maximum wire diameter of 1.52 mm and is compatible with industry-standard 0.025 inch (0.635 mm) square posts. This connector is available in single or double row configurations and includes options for keyed housings to prevent mis-mating. It offers customizable spring pressures to tailor insertion and withdrawal forces to specific application needs. The materials used include modified polyphenylene oxide for the housing and phosphor bronze for the PCB headers, with various plating options available, including gold and lead-free pure tin. Electrical performance specifications include a current rating of 3.0A with 32 AWG wire, insulation resistance greater than 10,000 M,Ѷ, and a temperature range of -40°C to +105°C. The connector is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for use in instrumentation, medical, industrial equipment, automotive electronics, and military applications.
Wire-To-Board Connector, Mini-PV 65039 Series, Crimp, Receptacle, 4, 2.54 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 99K0173 |
| Product Name | Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 4, 2.54 Mm Rohs Compliant Amphenol Communications Solutions |