Amphenol Communications Solutions Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-032LF

Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 99K0172 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions
99K0172
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions 99K0172
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K0172
Product Name Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details