Amphenol Communications Solutions Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-032ELF

Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 17M4028 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions
17M4028
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions 17M4028
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17M4028
Product Name Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details