Amphenol Communications Solutions Wire To Board, Receptacle, 6 Position, 1Row; Product Range Amphenol Communications Solutions 65039-031LF

Description
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 6 Position, 1Row; Product Range Amphenol Communications Solutions - 84K6245 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 6 Position, 1Row; Product Range Amphenol Communications Solutions
84K6245
Wire To Board, Receptacle, 6 Position, 1Row; Product Range Amphenol Communications Solutions 84K6245
WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 6 POSITION, 1ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6245
Product Name Wire To Board, Receptacle, 6 Position, 1Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details