Amphenol Communications Solutions Wire To Board, Receptacle, 7 Position, 1Row; Product Range Amphenol Communications Solutions 65039-030LF

Description
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW; Product Range:FCI Mini-PV 65039 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW; Product Range:FCI Mini-PV 65039 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 7 Position, 1Row; Product Range Amphenol Communications Solutions - 84K6244 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 7 Position, 1Row; Product Range Amphenol Communications Solutions
84K6244
Wire To Board, Receptacle, 7 Position, 1Row; Product Range Amphenol Communications Solutions 84K6244
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW; Product Range:FCI Mini-PV 65039 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW; Product Range:FCI Mini-PV 65039 Series; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Contacts:7Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6244
Product Name Wire To Board, Receptacle, 7 Position, 1Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details