Amphenol Communications Solutions Wire To Board, Receptacle, 8 Position, 2Row; Product Range Amphenol Communications Solutions 65039-029LF

Description
WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 8 Position, 2Row; Product Range Amphenol Communications Solutions - 84K6243 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 8 Position, 2Row; Product Range Amphenol Communications Solutions
84K6243
Wire To Board, Receptacle, 8 Position, 2Row; Product Range Amphenol Communications Solutions 84K6243
WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 8 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions - 99K0169 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions
99K0169
Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 8, 2.54 Mm Rohs Compliant Amphenol Communications Solutions 99K0169
Wire-To-Board Connector, Mini-PV 65039 Series, Crimp, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Mini-PV 65039 Series, Crimp, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6243
Product Name Wire To Board, Receptacle, 8 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details