Amphenol Communications Solutions Wire To Board, Receptacle, 9 Position, 2Row; Product Range Amphenol Communications Solutions 65039-028LF

Description
WIRE TO BOARD, RECEPTACLE, 9 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE TO BOARD, RECEPTACLE, 9 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 9 Position, 2Row; Product Range Amphenol Communications Solutions - 80K4629 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 9 Position, 2Row; Product Range Amphenol Communications Solutions
80K4629
Wire To Board, Receptacle, 9 Position, 2Row; Product Range Amphenol Communications Solutions 80K4629
WIRE TO BOARD, RECEPTACLE, 9 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 9 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K4629
Product Name Wire To Board, Receptacle, 9 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details