Amphenol Communications Solutions Connector Housing, Rcpt, 11Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-026LF

Description
CONNECTOR HOUSING, RCPT, 11POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 11POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 11Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6241 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 11Pos, 2.54Mm; Product Range Amphenol Communications Solutions
84K6241
Connector Housing, Rcpt, 11Pos, 2.54Mm; Product Range Amphenol Communications Solutions 84K6241
CONNECTOR HOUSING, RCPT, 11POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 11POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6241
Product Name Connector Housing, Rcpt, 11Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details