Amphenol Communications Solutions Connector Housing, Rcpt, 14Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-023LF

Description
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 14Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6238 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos, 2.54Mm; Product Range Amphenol Communications Solutions
84K6238
Connector Housing, Rcpt, 14Pos, 2.54Mm; Product Range Amphenol Communications Solutions 84K6238
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 14POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6238
Product Name Connector Housing, Rcpt, 14Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details