Amphenol Communications Solutions Connector Housing, Rcpt, 15Pos, 2.54Mm; Product Range Amphenol Communications Solutions 65039-022LF

Description
CONNECTOR HOUSING, RCPT, 15POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 15POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 15Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 75K3003 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 15Pos, 2.54Mm; Product Range Amphenol Communications Solutions
75K3003
Connector Housing, Rcpt, 15Pos, 2.54Mm; Product Range Amphenol Communications Solutions 75K3003
CONNECTOR HOUSING, RCPT, 15POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 15POS, 2.54MM; Product Range:Mini-PV 65039 Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series 22-36 Gauge Wire Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75K3003
Product Name Connector Housing, Rcpt, 15Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details