Amphenol Communications Solutions Wire To Board, Receptacle 16 Position, 2Row; Product Range Amphenol Communications Solutions 65039-021LF

Description
WIRE TO BOARD, RECEPTACLE 16 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE 16 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle 16 Position, 2Row; Product Range Amphenol Communications Solutions - 84K6237 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle 16 Position, 2Row; Product Range Amphenol Communications Solutions
84K6237
Wire To Board, Receptacle 16 Position, 2Row; Product Range Amphenol Communications Solutions 84K6237
WIRE TO BOARD, RECEPTACLE 16 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE 16 POSITION, 2ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6237
Product Name Wire To Board, Receptacle 16 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details