Amphenol Communications Solutions Connector, Receptacle, 36 Position, 1 Row; Product Range Amphenol Communications Solutions 65039-001LF

Description
CONNECTOR, RECEPTACLE, 36 POSITION, 1 ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 POSITION, 1 ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Position, 1 Row; Product Range Amphenol Communications Solutions - 76K2516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Position, 1 Row; Product Range Amphenol Communications Solutions
76K2516
Connector, Receptacle, 36 Position, 1 Row; Product Range Amphenol Communications Solutions 76K2516
CONNECTOR, RECEPTACLE, 36 POSITION, 1 ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 POSITION, 1 ROW; Product Range:FCI Mini-PV 65039; Gender:Receptacle; No. of Positions:36Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65039 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76K2516
Product Name Connector, Receptacle, 36 Position, 1 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details