Amphenol Communications Solutions Minitek ® 63453-304LF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-304LF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-304LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 63453-304LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
63453-304LF
Minitek ® 63453-304LF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-304LF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-304LF.

Supplier's Site Datasheet
Board-Board Conn, Receptacle, 4Way, 2Row; Connector Systems Amphenol Communications Solutions - 75K2967 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 4Way, 2Row; Connector Systems Amphenol Communications Solutions
75K2967
Board-Board Conn, Receptacle, 4Way, 2Row; Connector Systems Amphenol Communications Solutions 75K2967
BOARD-BOARD CONN, RECEPTACLE, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek 63453 Series RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Minitek 63453 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 63453-304LF 75K2967
Product Name Minitek ® Board-Board Conn, Receptacle, 4Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-110TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Bergstak ® - 10069524-163602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Quickie ® - 10056845-110KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers