Amphenol Corporation Circular Connectors - 62GB56TG2016SN 62GB56TG2016SN

Description
Circular Connector
Request a Quote Datasheet
Description
Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Connector

Circular Connector

Buy Now
Circular Connectors - 62GB56TG2016SN - 1136503-62GB56TG2016SN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 62GB56TG2016SN
1136503-62GB56TG2016SN
Circular Connectors - 62GB56TG2016SN 1136503-62GB56TG2016SN
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136503-62GB56TG2016 SN Connector Type: Circular Termination: Solder Contact Material: Copper Number of Contacts: 16 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136503-62GB56TG2016SN
Connector Type: Circular
Termination: Solder
Contact Material: Copper
Number of Contacts: 16
Gender: Male
Contact Plating: Gold
Body Material: Aluminium
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
Electronic Connector
378-62GB56TG2016SN
Electronic Connector 378-62GB56TG2016SN
Conn Circular SKT 16 POS Solder ST Cable Mount 16 Terminal 1 Port Product overview: 62GB56TG2016SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-62GB56TG2016SN can be used for catalog matching and distributor lookup.

Conn Circular SKT 16 POS Solder ST Cable Mount 16 Terminal 1 Port Product overview: 62GB56TG2016SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-62GB56TG2016SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Miniature Bayonet, Circular Military, Bs9522 F0017 Series, Plug, 16, Socket Amphenol Pcd - 83W0452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature Bayonet, Circular Military, Bs9522 F0017 Series, Plug, 16, Socket Amphenol Pcd
83W0452
Circular Connector, Miniature Bayonet, Circular Military, Bs9522 F0017 Series, Plug, 16, Socket Amphenol Pcd 83W0452
Circular Connector, Miniature Bayonet, Circular Military, BS9522 F0017 Series, Plug, 16, Socket

Circular Connector, Miniature Bayonet, Circular Military, BS9522 F0017 Series, Plug, 16, Socket

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62GB56TG2016SN 1136503-62GB56TG2016SN 378-62GB56TG2016SN 83W0452
Product Name Circular Connectors - 62GB56TG2016SN Electronic Connector Circular Connector, Miniature Bayonet, Circular Military, Bs9522 F0017 Series, Plug, 16, Socket Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details