Amphenol Corporation
62Gb-5056-10-06Se Amphenol Pcd
62GB50561006SE
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
62Gb-5056-10-06Se Amphenol Pcd
79W7511
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
62GB50561006SE |
79W7511 |
|
Product Name
|
|
62Gb-5056-10-06Se Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
250 volts
Current Rating
5.0 amps
View Details
4 suppliers
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details