Amphenol Corporation
62Gb-16J22-55Pf Amphenol Pcd
62GB16J2255PF
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
62Gb-16J22-55Pf Amphenol Pcd
79W4739
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
62GB16J2255PF |
79W4739 |
|
Product Name
|
|
62Gb-16J22-55Pf Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2 suppliers
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details