Amphenol Corporation
62Gb-16E14-02Px(771) Amphenol Pcd
62GB16E1402PX771
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
62Gb-16E14-02Px(771) Amphenol Pcd
78W5589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
62GB16E1402PX771 |
78W5589 |
|
Product Name
|
|
62Gb-16E14-02Px(771) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details
2 suppliers