Amphenol Corporation
62Gb-16A14-04Sb(416) Amphenol Pcd
62GB16A1404SB416
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
62Gb-16A14-04Sb(416) Amphenol Pcd
78W3873
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
62GB16A1404SB416 |
78W3873 |
|
Product Name
|
|
62Gb-16A14-04Sb(416) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers