Amphenol Corporation OEM Parts - OEM Parts (0 - 9) - 62GB-810-08 62GB-810-08

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047945-62GB-810-08 Gender: Female Length: 13.25 mm Orientation: Straight Body Material: Aluminium Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 62GB-810-0862GB81008 ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047945-62GB-810-08 Gender: Female Length: 13.25 mm Orientation: Straight Body Material: Aluminium Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 62GB-810-0862GB81008 ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 62GB-810-08 - 1047945-62GB-810-08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 62GB-810-08
1047945-62GB-810-08
OEM Parts - OEM Parts (0 - 9) - 62GB-810-08 1047945-62GB-810-08
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047945-62GB-810-08 Gender: Female Length: 13.25 mm Orientation: Straight Body Material: Aluminium Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 62GB-810-0862GB81008 ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047945-62GB-810-08
Gender: Female
Length: 13.25 mm
Orientation: Straight
Body Material: Aluminium
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 62GB-810-0862GB81008;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC

Buy Now
Circular Connector Dust Caps - 5397191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Dust Caps
5397191
Circular Connector Dust Caps 5397191
Size 8 Plug Dust Cap

Size 8 Plug Dust Cap

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1047945-62GB-810-08 5397191
Product Name OEM Parts - OEM Parts (0 - 9) - 62GB-810-08 Circular Connector Dust Caps
Unlock Full Specs
to access all available technical data