Amphenol Corporation Circular Connectors - 62GB-56T10-06SN-760-044 62GB-56T10-06SN-760-044

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014642-62GB-56T10-0 6SN-760-044 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 6 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): AHD16-9-1939S; UTS6JC1412P; RM16M23K; C016 10I008 002 1; UTS6JC128S; C016 10K006 000 10; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014642-62GB-56T10-0 6SN-760-044 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 6 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): AHD16-9-1939S; UTS6JC1412P; RM16M23K; C016 10I008 002 1; UTS6JC128S; C016 10K006 000 10; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 62GB-56T10-06SN-760-044 - 1014642-62GB-56T10-06SN-760-044 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 62GB-56T10-06SN-760-044
1014642-62GB-56T10-06SN-760-044
Circular Connectors - 62GB-56T10-06SN-760-044 1014642-62GB-56T10-06SN-760-044
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014642-62GB-56T10-0 6SN-760-044 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 6 Gender: Male Contact Plating: Gold Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): AHD16-9-1939S; UTS6JC1412P; RM16M23K; C016 10I008 002 1; UTS6JC128S; C016 10K006 000 10; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014642-62GB-56T10-06SN-760-044
Connector Type: Circular
Termination: Crimp
Contact Material: Copper
Number of Contacts: 6
Gender: Male
Contact Plating: Gold
Body Material: Aluminium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): AHD16-9-1939S; UTS6JC1412P; RM16M23K; C016 10I008 002 1; UTS6JC128S; C016 10K006 000 10;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
62GB Electronic Connector
2005-62GB-56T10-06SN-760-044
62GB Electronic Connector 2005-62GB-56T10-06SN-760-044
AMPHENOL 62GB-56T10-06SN-760- 044 Circular Connector, BS9522 F0017 Series, Plug, 6 Contacts, Socket, Crimp, Cable Mount Product overview: 62GB-56T10-06SN-760- 044 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62GB. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 62GB, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-62GB-56T10-06SN -760-044 can be used for catalog matching and distributor lookup.

AMPHENOL 62GB-56T10-06SN-760-044 Circular Connector, BS9522 F0017 Series, Plug, 6 Contacts, Socket, Crimp, Cable Mount Product overview: 62GB-56T10-06SN-760-044 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62GB. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 62GB, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-62GB-56T10-06SN-760-044 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1014642-62GB-56T10-06SN-760-044 2005-62GB-56T10-06SN-760-044
Product Name Circular Connectors - 62GB-56T10-06SN-760-044 62GB Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products