Amphenol Corporation Circular Connector Assemblies 62GB-12E16-26PN

Description
26 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 623-62GB-12E16-26PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-62GB-12E16-26PN-ND
Circular Connector Assemblies 623-62GB-12E16-26PN-ND
26 Position Circular Connector Receptacle, Male Pins Solder Cup

26 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Receptacle, 16-26, Panel, 26 Position; Product Range Amphenol Ltd - 15J8141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Receptacle, 16-26, Panel, 26 Position; Product Range Amphenol Ltd
15J8141
Circular Receptacle, 16-26, Panel, 26 Position; Product Range Amphenol Ltd 15J8141
CIRCULAR RECEPTACLE, 16-26, PANEL, 26 POSITION; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR RECEPTACLE, 16-26, PANEL, 26 POSITION; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 623-62GB-12E16-26PN-ND 15J8141
Product Name Circular Connector Assemblies Circular Receptacle, 16-26, Panel, 26 Position; Product Range Amphenol Ltd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details