Amphenol Corporation Circular Connector Assemblies 62GB-12E14-19SN

Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 623-62GB-12E14-19SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-62GB-12E14-19SN-ND
Circular Connector Assemblies 623-62GB-12E14-19SN-ND
19 Position Circular Connector Receptacle, Female Sockets Solder Cup

19 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol 62GB-12E14-19SN - PEI-Genesis
Philadelphia, PA, United States
62GB 19C 19#20 SKT RECP

62GB 19C 19#20 SKT RECP

Buy Now
Mil Spec Circular Connectors - 450146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
450146
Mil Spec Circular Connectors 450146
Amphenol Limited 62GB-12E14-19SN

Amphenol Limited 62GB-12E14-19SN

Supplier's Site
Circular Connector, Receptacle, Size 14, 19 Position, Panel Mt; Product Range Amphenol Ltd - 15J8136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Panel Mt; Product Range Amphenol Ltd
15J8136
Circular Connector, Receptacle, Size 14, 19 Position, Panel Mt; Product Range Amphenol Ltd 15J8136
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, PANEL MT; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, PANEL MT; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 623-62GB-12E14-19SN-ND Amphenol 62GB-12E14-19SN 450146 15J8136
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Connector, Receptacle, Size 14, 19 Position, Panel Mt; Product Range Amphenol Ltd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Box mount
Current Rating 7.5 amps
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Circular Connector Assemblies - 2262-A22059-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
250V Electronic Connector - 329-1-207825-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
3 suppliers