Amphenol Corporation Circular Connector Assemblies 62GB-12E12-10SN

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 623-62GB-12E12-10SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-62GB-12E12-10SN-ND
Circular Connector Assemblies 623-62GB-12E12-10SN-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Circular - ALTD CONNECTOR

Circular - ALTD CONNECTOR

Buy Now
Mil Spec Circular Connectors - 450130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
450130
Mil Spec Circular Connectors 450130
Amphenol Limited 62GB-12E12-10SN

Amphenol Limited 62GB-12E12-10SN

Supplier's Site
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Ltd - 15J8128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Ltd
15J8128
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Ltd 15J8128
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:62GB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 623-62GB-12E12-10SN-ND 62GB-12E12-10SN 450130 15J8128
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Ltd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Box mount
Current Rating 7.5 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Nano NSS Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers