Amphenol Corporation Circular Connector Assemblies 62GB-12E12-03SN

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 623-62GB-12E12-03SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-62GB-12E12-03SN-ND
Circular Connector Assemblies 623-62GB-12E12-03SN-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Circular Connectors - 450124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
450124
Mil Spec Circular Connectors 450124
Amphenol Limited 62GB-12E12-03SN

Amphenol Limited 62GB-12E12-03SN

Supplier's Site
Singapore, Singapore
13A 1.2kV Electronic Connector
436-62GB-12E12-03SN
13A 1.2kV Electronic Connector 436-62GB-12E12-03SN
3 Pos Circular Connector, Receptacle, Solder, 13A, 1.2kV, MIL-DTL-26482 Product overview: 62GB-12E12-03SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 1.2kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 1.2kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-62GB-12E12-03SN can be used for catalog matching and distributor lookup.

3 Pos Circular Connector, Receptacle, Solder, 13A, 1.2kV, MIL-DTL-26482 Product overview: 62GB-12E12-03SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 1.2kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 1.2kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-62GB-12E12-03SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1047339-62GB-12E12-03SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1047339-62GB-12E12-03SN
Connectors, Interconnects - Circular Connectors 1047339-62GB-12E12-03SN
Win Source Part Number: 1047339-62GB-12E12-0 3SN Category: Connectors, Interconnects>Circul ar Connectors Series: 62GB Number of Positions: 3 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 12-3 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Zinc Cobalt Insert Material: Polychloroprene Alternative Parts (Cross-Reference): PT02E-12-3P; MS3112E12-3P; PT02A-12-3P; PT02A-12-3S; PT02E-12-3S; MS3112E12-3S62GB12E1 203SN; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4020 Mfr: Amphenol PCD Other Names: 62GB12E1203SN,623-62 GB-12E12-03SN Base Product Number: 62GB12 Primary Material: Metal

Win Source Part Number: 1047339-62GB-12E12-03SN
Category: Connectors, Interconnects>Circular Connectors
Series: 62GB
Number of Positions: 3
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 12-3
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Zinc Cobalt
Insert Material: Polychloroprene
Alternative Parts (Cross-Reference): PT02E-12-3P; MS3112E12-3P; PT02A-12-3P; PT02A-12-3S; PT02E-12-3S; MS3112E12-3S62GB12E1203SN;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4020
Mfr: Amphenol PCD
Other Names: 62GB12E1203SN,623-62GB-12E12-03SN
Base Product Number: 62GB12
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 623-62GB-12E12-03SN-ND 450124 436-62GB-12E12-03SN 1047339-62GB-12E12-03SN
Product Name Circular Connector Assemblies Mil Spec Circular Connectors 13A 1.2kV Electronic Connector Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Box mount Panel Mount
Current Rating 13.0 amps 13.0 amps 13.0 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2371113-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
View Details
Shunts, Jumpers - 36-1463R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details