Amphenol Corporation Strain Relief Boot, Pvc, For Rg58/u Cable; Accessory Type Amphenol Rf 60015-000

Description
STRAIN RELIEF BOOT, PVC, FOR RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, PVC, FOR RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, Pvc, For Rg58/u Cable; Accessory Type Amphenol Rf - 52M1898 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Pvc, For Rg58/u Cable; Accessory Type Amphenol Rf
52M1898
Strain Relief Boot, Pvc, For Rg58/u Cable; Accessory Type Amphenol Rf 52M1898
STRAIN RELIEF BOOT, PVC, FOR RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, PVC, FOR RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief Boot, Rg58/u Cable; Accessory Type Amphenol Rf - 30AK1263 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Rg58/u Cable; Accessory Type Amphenol Rf
30AK1263
Strain Relief Boot, Rg58/u Cable; Accessory Type Amphenol Rf 30AK1263
STRAIN RELIEF BOOT, RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

STRAIN RELIEF BOOT, RG58/U CABLE; Accessory Type:Strain Relief Boot; For Use With:RG58/U Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52M1898
Product Name Strain Relief Boot, Pvc, For Rg58/u Cable; Accessory Type Amphenol Rf
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-1 - TE Connectivity
Specs
Material PVC
Length 120 inch (3048 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details