0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 8 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-082110ECHLF.
"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC TOP 8POS 0.5MM R/A
FFC/FPC Connector, 8 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, LEAD FREE Product overview: 59453-082110ECHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-59453-082110ECHL
59453-082110ECHLF-SF
CONNECTOR, FPC, R/A, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:SFVL Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 59453-082110ECHLF | 609-59453-082110ECHLFCT-ND | 350-59453-082110ECHLF | 24T9883 | 27AJ3966 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | 59453-082110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Fpc, R/a, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Right Angle | ||||
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |