0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 7 Positions, Bottom Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-071110ECHLF.
"7 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"7 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 7POS 0.5MM R/A
59453-071110ECHLF-SF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 59453-071110ECHLF | 609-59453-071110ECHLFTR-ND | 24T9880 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 59453-071110Echlf-Sfvld / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |