Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039373-59453-062110
Packaging: Tape and Reel
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Length: 4.5 mm
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 30 mΩ
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039373-59453-062110EDLF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 59453-062110EDLF |