0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 6 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-062110ECHLF.
"6 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 59453 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI 59453 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 59453-062110ECHLF | 609-5384-6-ND | 24T9878 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts |