Amphenol Corporation 0.50mm pitch Flex Connectors 59453-052110ECHLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 5 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-052110ECHLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 5 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-052110ECHLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - 59453-052110ECHLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
59453-052110ECHLF
0.50mm pitch Flex Connectors 59453-052110ECHLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 5 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-052110ECHLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 5 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-052110ECHLF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-59453-052110ECHLFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-59453-052110ECHLFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-59453-052110ECHLFCT-ND
"5 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"5 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-59453-052110ECHLFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-59453-052110ECHLFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-59453-052110ECHLFTR-ND
"5 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"5 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-59453-052110ECHLFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-59453-052110ECHLFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-59453-052110ECHLFDKR-ND
CONN FPC TOP 5POS 0.5MM R/A

CONN FPC TOP 5POS 0.5MM R/A

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-59453-052110ECHLF
SMD Electronic Connector 350-59453-052110ECHLF
Conn FPC Connector SKT 5 POS 0.5mm Solder RA SMD T/R Product overview: 59453-052110ECHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-59453-052110ECHL F can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 5 POS 0.5mm Solder RA SMD T/R Product overview: 59453-052110ECHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-59453-052110ECHLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
59453-052110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions - 24T9875 - Newark, An Avnet Company
Chicago, IL, United States
59453-052110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions
24T9875
59453-052110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions 24T9875
59453-052110ECHLF-SF VLU / Tap/Rl RoHS Compliant: Yes

59453-052110ECHLF-SFVLU / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, R/a, 5Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 5Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3965
Connector, Fpc, R/a, 5Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3965
CONNECTOR, FPC, R/A, 5POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SFVL Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 5POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SFVL Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 59453-052110ECHLF 609-59453-052110ECHLFCT-ND 350-59453-052110ECHLF 24T9875 27AJ3965
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector 59453-052110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Fpc, R/a, 5Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data