0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 5 Positions, Bottom Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-051110ECHLF.
"5 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"5 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 5POS 0.5MM R/A
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: NI-400-240
Product Status: Obsolete
Mounting Type: Requires Holder
Connector/Contact Type: Contacts, Top and Bottom
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.112" (2.85mm)
Locking Feature: Detent Lock
Cable End Type: Notched
Contact Material: Phosphor Bronze
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Conn FPC Connector SKT 5 POS 0.5mm Solder RA SMD T/R Product overview: 59453-051110ECHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-59453-051110ECHL
59453-051110ECHLF-SF
CONNECTOR, FPC, R/A, 5POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SFVL Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 59453-051110ECHLF | 609-59453-051110ECHLFTR-ND | 350-59453-051110ECHLF | 24T9874 | 27AJ3963 | |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors,Interconnects | SMD Electronic Connector | 59453-051110Echlf-Sfvld / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Fpc, R/a, 5Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Right Angle | |||||
| Termination | Surface Mount | Surface Mount | ||||
| Voltage Rating | 50 volts | 50 volts |