0.50mm pitch Flex Connectors, 0.50mm Flex Connectors, FPC/FFC Side Entry ZIF Connector, Surface Mount, 4 Positions, Top Contact, 0.50mm (0.020in) Pitch., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 59453-042110ECHLF.
"4 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"4 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC TOP 4POS 0.5MM R/A
Conn FPC Connector SKT 4 POS 0.5mm Solder RA SMD T/R Product overview: 59453-042110ECHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-59453-042110ECHL
59453-042110ECHLF-SF
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 59453-042110ECHLF | 609-59453-042110ECHLFCT-ND | 350-59453-042110ECHLF | 59453-042110ECHLF | 24T9873 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connectors | 59453-042110Echlf-Sfvlu / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |||
| Geometry | Right Angle | ||||
| Termination | Surface Mount | Solder | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts |