Amphenol Corporation DDR2 SO DIMM 59354-052FSLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 59354-052FSLF.
Request a Quote
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 59354-052FSLF.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 59354-052FSLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
59354-052FSLF
DDR2 SO DIMM 59354-052FSLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 59354-052FSLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 59354-052FSLF.

Supplier's Site
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions - 53K1440 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions
53K1440
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions 53K1440
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI 59354 Series RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI 59354 Series RoHS Compliant: Yes

Supplier's Site
59354-052Fslf-So D / Amphenol Fci Amphenol Communications Solutions - 39AJ4202 - Newark, An Avnet Company
Chicago, IL, United States
59354-052Fslf-So D / Amphenol Fci Amphenol Communications Solutions
39AJ4202
59354-052Fslf-So D / Amphenol Fci Amphenol Communications Solutions 39AJ4202
59354-052FSLF-SO D / AMPHENOL FCI

59354-052FSLF-SO D / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 59354-052FSLF 53K1440
Product Name DDR2 SO DIMM Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products