Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board To Board, Unshrouded Vertical Header, Surface Mount, Double Row, 24 Positions., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 59202-G28-12A051LF.
"24 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount"
"24 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount"
"24 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount"
MTK R/R SMT HDR-59202-G28-12A051
CONN HDR 24P 0.079" STACK SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 59202-G28-12A051LF | 609-59202-G28-12A051LFDKR-ND | 51Y7654 | 59202-G28-12A051LF |
| Product Name | Minitek ® 2.00mm BTB/WTB | Board Spacers, Stackers (Board to Board) | Mtk R/r Smt Hdr-59202-G28-12A051Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 200 volts | |||
| Current Rating | 2.0 amps |