Amphenol Corporation METRAL ® 58360-101LF

Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, Right Angle Signal Header, 24 Position Pin-in-Paste HDF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 58360-101LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® Board Connectors, Backplane Connectors, Right Angle Signal Header, 24 Position Pin-in-Paste HDF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 58360-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 58360-101LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
58360-101LF
METRAL ® 58360-101LF
METRAL ®, Metral ® Board Connectors, Backplane Connectors, Right Angle Signal Header, 24 Position Pin-in-Paste HDF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 58360-101LF.

METRAL ®, Metral ® Board Connectors, Backplane Connectors, Right Angle Signal Header, 24 Position Pin-in-Paste HDF., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 58360-101LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11) Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 325-CSPBGA (11x11)
Color: Gray

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-58360-101LF
Electronic Connector 407-58360-101LF
Board Connector, 24 Contact(s), 4 Row(s), Male, Right Angle, Solder Terminal, ROHS COMPLIANT Product overview: 58360-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58360-101LF can be used for catalog matching and distributor lookup.

Board Connector, 24 Contact(s), 4 Row(s), Male, Right Angle, Solder Terminal, ROHS COMPLIANT Product overview: 58360-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58360-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 58360-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
58360-101LF
Backplane Connectors - Specialized 58360-101LF
CONN HEADER 24POS EDGE MNT

CONN HEADER 24POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 58360-101LF 407-58360-101LF 58360-101LF
Product Name METRAL ® Connectors,Interconnects Electronic Connector Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle
Termination Pin-In-Paste Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details